Win Source Part Number: 1336898-VC120631M650
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Series: TransGuard®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,000
Capacitance @ Frequency: 500 pF @ 1 kHz
Varistor Voltage (Min): 35.1 V
Varistor Voltage (Typ): 39 V
Varistor Voltage (Max): 42.9 V
Current - Surge: 200 A
Maximum AC Volts: 25 V
Maximum DC Volts: 31 V
Energy: 1J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
VARISTOR 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1336898-VC120631M650RP | VC120631M650RP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |