KYOCERA AVX Components Corporation Varistor, 41V, 67V, 1206; Voltage Rating Vac Kyocera Avx VC120630D650TP

Description
VARISTOR, 41V, 67V, 1206; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 41V, 67V, 1206; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 41V, 67V, 1206; Voltage Rating Vac Kyocera Avx - 54J9588 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 41V, 67V, 1206; Voltage Rating Vac Kyocera Avx
54J9588
Varistor, 41V, 67V, 1206; Voltage Rating Vac Kyocera Avx 54J9588
VARISTOR, 41V, 67V, 1206; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 41V, 67V, 1206; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9588
Product Name Varistor, 41V, 67V, 1206; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6513 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
PIN Diode Switches - NPS2-100-4000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details