VARISTOR, 34.5V, 60V, 1206; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 54J9585 |
| Product Name | Varistor, 34.5V, 60V, 1206; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |