Win Source Part Number: 1134638-VC120626D580
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TransGuard®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 500 pF @ 1 kHz
Varistor Voltage (Min): 31.05 V
Varistor Voltage (Typ): 34.5 V
Varistor Voltage (Max): 37.95 V
Current - Surge: 120 A
Maximum AC Volts: 18 V
Maximum DC Volts: 26 V
Energy: 0.4J
Mounting Type: Surface Mount, MLCV
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): VC120626D580RP.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-11147-1,478-1114
VARISTOR, 34.5V, 60V, 1206, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
VARISTOR 34.5V 120A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1134638-VC120626D580RP | 97C7069 | VC120626D580RP |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 34.5V, 60V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |