VARISTOR, 25.5V, 42V, 1206, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
TRANSGUARD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 83H6286 | VC120618A400RP |
| Product Name | Varistor, 25.5V, 42V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |