KYOCERA AVX Components Corporation Varistor, 18.5V, 32V, 1206; Voltage Rating Vac Kyocera Avx VC120614D300TP

Description
VARISTOR, 18.5V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18.5V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18.5V, 32V, 1206; Voltage Rating Vac Kyocera Avx - 54J9579 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18.5V, 32V, 1206; Voltage Rating Vac Kyocera Avx
54J9579
Varistor, 18.5V, 32V, 1206; Voltage Rating Vac Kyocera Avx 54J9579
VARISTOR, 18.5V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

VARISTOR, 18.5V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9579
Product Name Varistor, 18.5V, 32V, 1206; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219509 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4961US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 365 mA
IR 10 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Diode Type Zener
VF 1.2 volts
IR 10 mA
View Details
Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers