KYOCERA AVX Components Corporation Varistor, 18.5V, 32V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx VC120614A300TP

Description
VARISTOR, 18.5V, 32V, 1206; Peak Surge Current @ 8/20µS:40A; Varistor Case:1206; Clamping Voltage Vc Max:32V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:14V; Voltage Rating VAC:10V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18.5V, 32V, 1206; Peak Surge Current @ 8/20µS:40A; Varistor Case:1206; Clamping Voltage Vc Max:32V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:14V; Voltage Rating VAC:10V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18.5V, 32V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx - 54J9575 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18.5V, 32V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx
54J9575
Varistor, 18.5V, 32V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx 54J9575
VARISTOR, 18.5V, 32V, 1206; Peak Surge Current @ 8/20µS:40A; Varistor Case:1206; Clamping Voltage Vc Max:32V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:14V; Voltage Rating VAC:10V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 18.5V, 32V, 1206; Peak Surge Current @ 8/20µS:40A; Varistor Case:1206; Clamping Voltage Vc Max:32V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:14V; Voltage Rating VAC:10V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9575
Product Name Varistor, 18.5V, 32V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Bridge Rectifiers - 1219631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details