VARISTOR, 32V, 10VAC, 14VDC, 1206; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
VARISTOR 18.5V 40A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 26M4813 | VC120614A300DP |
| Product Name | Varistor, 32V, 10Vac, 14Vdc, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |