AVX Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120605A150DP

Description
VARISTOR 8.5V 40A 1206
Datasheet
Description
VARISTOR 8.5V 40A 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC120605A150DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC120605A150DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120605A150DP
VARISTOR 8.5V 40A 1206

VARISTOR 8.5V 40A 1206

Supplier's Site
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx - 97C7071 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
97C7071
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx 97C7071
VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 18V, 4Vac, 5.6Vdc, 1206; Voltage Rating Vac Kyocera Avx - 26M4811 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 4Vac, 5.6Vdc, 1206; Voltage Rating Vac Kyocera Avx
26M4811
Varistor, 18V, 4Vac, 5.6Vdc, 1206; Voltage Rating Vac Kyocera Avx 26M4811
VARISTOR, 18V, 4VAC, 5.6VDC, 1206; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, 18V, 4VAC, 5.6VDC, 1206; Voltage Rating VAC:4V; Voltage Rating V DC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx - 75M3030 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx
75M3030
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx 75M3030
VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1200pF RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1200pF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number VC120605A150DP 97C7071
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data