Manufacturer: AVX Corporation
Win Source Part Number: 938549-VC120603D100D
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-3653-6, 478-3653-2, 478-3653-1
VARISTOR, 5V, 12V, 1206; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Capacitance, Cd:4700pFRoHS Compliant: Yes
VARISTOR, 5V, 12V, 1206; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Capacitance, Cd:4700pFRoHS Compliant: Yes
VARISTOR 5V 150A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 938549-VC120603D100DP | 54J9565 | VC120603D100DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC120603D100DP | Varistor, 5V, 12V, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |