VARISTOR, 5V, 12V, 1206; Peak Surge Current @ 8/20µS:40A; Varistor Case:1206; Clamping Voltage Vc Max:12V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:3.3V; Voltage Rating VAC:2.3V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
VARISTOR 5V 40A 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54J9563 | VC120603A100TP |
| Product Name | Varistor, 5V, 12V, 1206; Peak Surge Current @ 8/20Μs Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |