AVX Corporation Voltage Rating Vac Kyocera Avx VC08LC18A500RP.

Description
Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Capacitance, Cd:80pFRoHS Compliant: Yes
Datasheet
Description
Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Capacitance, Cd:80pFRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Rating Vac Kyocera Avx - 15AC5136 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Rating Vac Kyocera Avx
15AC5136
Voltage Rating Vac Kyocera Avx 15AC5136
Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Capacitance, Cd:80pFRoHS Compliant: Yes

Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Operating Temperature Min:-; Capacitance, Cd:80pFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15AC5136
Product Name Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1000 volts
View Details
QPL High Voltage Diode - JANTXV1N6517FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details