VARISTOR 30A 0805
VARISTOR, 18V, 50V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:80pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC08LC18A500DP | 75M3017 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 50V, 0805; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |