VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A RoHS Compliant: Yes
VARISTOR, MLV, 77V, 0805; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:TransGuard Series; Clamping Voltage Vc Max:77V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:80A RoHS Compliant: Yes
VARISTOR 47V 80A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 22AJ1946 | VC080538C770DP |
| Product Name | Varistor, Mlv, 77V, 0805; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |