VARISTOR, 30V, 67V, 0805; Voltage Rating VAC:21V; Voltage Rating V DC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
VARISTOR 41V 80A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 08X4662 | VC080530C650DP |
| Product Name | Varistor, 30V, 67V, 0805; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |