AVX Corporation Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating V Ac Kyocera Avx VC080530A650DP.

Description
VARISTOR, 67V, 21VAC, 30VDC, 0805; VOLTAGE RATING V AC:21V; VOLTAGE RATING V DC:30V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:67V; VARISTOR CASE STYLE:0805 [2012 METRIC]; VARISTOR TYPE:MULTILAYER VARISTOR (MLV); PEAK ROHS COMPLIANT: YES
Datasheet
Description
VARISTOR, 67V, 21VAC, 30VDC, 0805; VOLTAGE RATING V AC:21V; VOLTAGE RATING V DC:30V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:67V; VARISTOR CASE STYLE:0805 [2012 METRIC]; VARISTOR TYPE:MULTILAYER VARISTOR (MLV); PEAK ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating V Ac Kyocera Avx - 28AC5531 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating V Ac Kyocera Avx
28AC5531
Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating V Ac Kyocera Avx 28AC5531
VARISTOR, 67V, 21VAC, 30VDC, 0805; VOLTAGE RATING V AC:21V; VOLTAGE RATING V DC:30V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:67V; VARISTOR CASE STYLE:0805 [2012 METRIC]; VARISTOR TYPE:MULTILAYER VARISTOR (MLV); PEAK ROHS COMPLIANT: YES

VARISTOR, 67V, 21VAC, 30VDC, 0805; VOLTAGE RATING V AC:21V; VOLTAGE RATING V DC:30V; PRODUCT RANGE:TRANSGUARD SERIES; CLAMPING VOLTAGE VC MAX:67V; VARISTOR CASE STYLE:0805 [2012 METRIC]; VARISTOR TYPE:MULTILAYER VARISTOR (MLV); PEAK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 28AC5531
Product Name Varistor, 67V, 21Vac, 30Vdc, 0805; Voltage Rating V Ac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4965US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 237 mA
IR 2 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details