AVX Corporation Varistors, MOVs VC080526C580RP

Description
34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 478-11141-2-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11141-2-ND
Varistors, MOVs 478-11141-2-ND
34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-11141-1-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11141-1-ND
Varistors, MOVs 478-11141-1-ND
34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistors, MOVs - 478-11141-6-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
478-11141-6-ND
Varistors, MOVs 478-11141-6-ND
34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

34.5V 100A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
VARISTOR 34.5V 100A 0805 - 66-VC080526C580RP - Utmel Electronic Limited
Hong Kong, China
VARISTOR 34.5V 100A 0805
66-VC080526C580RP
VARISTOR 34.5V 100A 0805 66-VC080526C580RP
VARISTOR 34.5V 100A 0805

VARISTOR 34.5V 100A 0805

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number 478-11141-2-ND 66-VC080526C580RP
Product Name Varistors, MOVs VARISTOR 34.5V 100A 0805
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - TMOV20RP550ML2B7-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
AMCV-1812H - AMCV-1812H-600-T - Abracon, LLC
Specs
Operating DC Voltage 60 volts
Operating AC Voltage 46 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details