VARISTOR, 34.5V, 60V, 0805, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR, MLV, 60V, 0805 ROHS COMPLIANT: YES
VARISTOR 34.5V 30A 0805
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 96C8776 | VC080526A580RP |
| Product Name | Varistor, 34.5V, 60V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |