AVX Corporation Varistor, 0805, 0.3J, 18Vdc; Voltage Rating Vac Kyocera Avx VC080518C400DP

Description
VARISTOR, 0805, 0.3J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, 0805, 0.3J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, part number 26H7056, is a component designed for transient voltage suppression, featuring a voltage rating of 25.5V and a clamping voltage of 42V. It is housed in an 0805 case size, making it suitable for compact applications. The device offers bi-directional protection and is capable of handling peak surge currents of up to 100A at 8/20Oºs. With a capacitance of 550pF, it provides effective EMI/RFI filtering, which is essential for maintaining signal integrity in electronic circuits. The operating temperature range for this varistor is from -55°C to +125°C, ensuring reliability in various environmental conditions. This product is RoHS compliant, making it suitable for environmentally conscious designs. It is applicable in a wide range of devices, including microcontrollers, industrial controllers, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The Varistor, part number 26H7056, is a component designed for transient voltage suppression, featuring a voltage rating of 25.5V and a clamping voltage of 42V. It is housed in an 0805 case size, making it suitable for compact applications. The device offers bi-directional protection and is capable of handling peak surge currents of up to 100A at 8/20Oºs. With a capacitance of 550pF, it provides effective EMI/RFI filtering, which is essential for maintaining signal integrity in electronic circuits. The operating temperature range for this varistor is from -55°C to +125°C, ensuring reliability in various environmental conditions. This product is RoHS compliant, making it suitable for environmentally conscious designs. It is applicable in a wide range of devices, including microcontrollers, industrial controllers, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
Varistor, 0805, 0.3J, 18Vdc; Voltage Rating Vac Kyocera Avx - 26M4807 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 0805, 0.3J, 18Vdc; Voltage Rating Vac Kyocera Avx
26M4807
Varistor, 0805, 0.3J, 18Vdc; Voltage Rating Vac Kyocera Avx 26M4807
VARISTOR, 0805, 0.3J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 0805, 0.3J, 18VDC; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx - 26H7056 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx
26H7056
Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx 26H7056
VARISTOR, 25.5V, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:550pFRoHS Compliant: Yes

VARISTOR, 25.5V, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:550pFRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080518C400DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080518C400DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080518C400DP
VARISTOR 25.5V 100A 0805

VARISTOR 25.5V 100A 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 26M4807 26H7056 VC080518C400DP
Product Name Varistor, 0805, 0.3J, 18Vdc; Voltage Rating Vac Kyocera Avx Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data