Manufacturer: AVX Corporation
Win Source Part Number: 938547-VC080518A400R
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-11139-1, 478-11139-2, 478-11139-6, VC080518A400RP-ND
VARISTOR, 25.5V, 42V, 0805, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 25.5V 30A 0805
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 938547-VC080518A400RP | 54J9548 | VC080518A400RP |
| Product Name | TVS - TVS - Varistors, MOVs - VC080518A400RP | Varistor, 25.5V, 42V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |