VARISTOR, 18.5V, 32V, 0805; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 54J9547 |
| Product Name | Varistor, 18.5V, 32V, 0805; Voltage Rating Vac Kyocera Avx |
| RoHS Compliant | RoHS |