KYOCERA AVX Components Corporation Circuit Protection - TVS - Varistors, MOVs VC080514C300RP

Description
Win Source Part Number: 968226-VC080514C300R P Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 900 pF @ 1 kHz Varistor Voltage (Min): 16.28 V Varistor Voltage (Typ): 18.5 V Varistor Voltage (Max): 20.72 V Current - Surge: 120 A Maximum AC Volts: 10 V Maximum DC Volts: 14 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-11138-1,478-1113 8-2,478-11138-6,VC08 0514C300RP-ND
Request a Quote
Description
Win Source Part Number: 968226-VC080514C300R P Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 900 pF @ 1 kHz Varistor Voltage (Min): 16.28 V Varistor Voltage (Typ): 18.5 V Varistor Voltage (Max): 20.72 V Current - Surge: 120 A Maximum AC Volts: 10 V Maximum DC Volts: 14 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-11138-1,478-1113 8-2,478-11138-6,VC08 0514C300RP-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 968226-VC080514C300RP is a TransGuard® multilayer ceramic transient voltage suppressor (TVS) designed for circuit protection. It operates within a temperature range of -55°C to +125°C and features a working voltage of 14V DC, with a typical varistor voltage of 18.5V. The device can handle a surge current of up to 120A and has an energy rating of 0.3J. It is packaged in a compact 0805 case size and has a capacitance of 900 pF at 1 kHz. This varistor provides bi-directional protection, making it suitable for applications such as microcontrollers, I/O ports, and various electronic devices requiring transient voltage suppression. The product is surface mountable and comes in tape and reel packaging, with a standard package quantity of 4,000 units.

Datasheet Summary
Powered by GS/AI

The 968226-VC080514C300RP is a TransGuard® multilayer ceramic transient voltage suppressor (TVS) designed for circuit protection. It operates within a temperature range of -55°C to +125°C and features a working voltage of 14V DC, with a typical varistor voltage of 18.5V. The device can handle a surge current of up to 120A and has an energy rating of 0.3J. It is packaged in a compact 0805 case size and has a capacitance of 900 pF at 1 kHz. This varistor provides bi-directional protection, making it suitable for applications such as microcontrollers, I/O ports, and various electronic devices requiring transient voltage suppression. The product is surface mountable and comes in tape and reel packaging, with a standard package quantity of 4,000 units.

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 968226-VC080514C300RP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
968226-VC080514C300RP
Circuit Protection - TVS - Varistors, MOVs 968226-VC080514C300RP
Win Source Part Number: 968226-VC080514C300R P Category: Circuit Protection>TVS - Varistors, MOVs Series: TransGuard® Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 900 pF @ 1 kHz Varistor Voltage (Min): 16.28 V Varistor Voltage (Typ): 18.5 V Varistor Voltage (Max): 20.72 V Current - Surge: 120 A Maximum AC Volts: 10 V Maximum DC Volts: 14 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Mfr: KYOCERA AVX Other Names: 478-11138-1,478-1113 8-2,478-11138-6,VC08 0514C300RP-ND

Win Source Part Number: 968226-VC080514C300RP
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TransGuard®
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 900 pF @ 1 kHz
Varistor Voltage (Min): 16.28 V
Varistor Voltage (Typ): 18.5 V
Varistor Voltage (Max): 20.72 V
Current - Surge: 120 A
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-11138-1,478-11138-2,478-11138-6,VC080514C300RP-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC080514C300RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC080514C300RP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC080514C300RP
VARISTOR 18.5V 120A 0805

VARISTOR 18.5V 120A 0805

Supplier's Site
Varistor, Mlv, 32V, 0805 Rohs Compliant Kyocera Avx - 80AH2679 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 32V, 0805 Rohs Compliant Kyocera Avx
80AH2679
Varistor, Mlv, 32V, 0805 Rohs Compliant Kyocera Avx 80AH2679
VARISTOR, MLV, 32V, 0805 ROHS COMPLIANT: YES

VARISTOR, MLV, 32V, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9545 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
54J9545
Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 54J9545
VARISTOR, 18.5V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 18.5V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 968226-VC080514C300RP VC080514C300RP 80AH2679
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 32V, 0805 Rohs Compliant Kyocera Avx
Package 0805 (2012 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data