VARISTOR 18.5V 40A 0805
VARISTOR, 18.5V, 32V, 0805, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR, MLV, 32V, 0805 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC080514A300RP | 54J9542 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18.5V, 32V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |