KYOCERA AVX Components Corporation Varistor, 16V, 27V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx VC080512A250TP

Description
VARISTOR, 16V, 27V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:27V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:12V; Voltage Rating VAC:8.5V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 16V, 27V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:27V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:12V; Voltage Rating VAC:8.5V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 16V, 27V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx - 54J9541 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 16V, 27V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx
54J9541
Varistor, 16V, 27V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx 54J9541
VARISTOR, 16V, 27V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:27V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:12V; Voltage Rating VAC:8.5V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 16V, 27V, 0805; Peak Surge Current @ 8/20µS:40A; Varistor Case:0805; Clamping Voltage Vc Max:27V; Peak Energy (10/1000uS):100mJ; Voltage Rating VDC:12V; Voltage Rating VAC:8.5V; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9541
Product Name Varistor, 16V, 27V, 0805; Peak Surge Current @ 8/20Μs Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details