Manufacturer: AVX Corporation
Win Source Part Number: 902504-VC080512A250D
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: 16 V 40 A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2508-6, 478-2508-2, 478-2508-1
VARISTOR 16V 40A 0805
VARISTOR, 16V, 27V, 0805; Voltage Rating VAC:8.5V; Voltage Rating VDC:12V; Product Range:TransGuard Series; Clamping Voltage Vc Max:27V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:525pF RoHS Compliant: Yes
VARISTOR, MLV, 27V, 0805 ROHS COMPLIANT: YES
VARISTOR, 16V, 27V, 0805, FULL REEL; Voltage Rating VAC:8.5V; Voltage Rating VDC:12V; Product Range:TransGuard Series; Clamping Voltage Vc Max:27V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 902504-VC080512A250DP | VC080512A250DP | 75M3022 |
| Product Name | TVS - TVS - Varistors, MOVs - VC080512A250DP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 16V, 27V, 0805; Voltage Rating Vac Kyocera Avx |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |