AVX Corporation Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx VC080505C150DP.

Description
VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx - 26AC5169 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
26AC5169
Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx 26AC5169
VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 26AC5169
Product Name Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA981S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details