TRANSGUARD
VARISTOR, 18V, 50V, 0603, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC06LC18X500RP | 54J9505 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 50V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |