KYOCERA AVX Components Corporation Varistor, 41V, 67V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx VC060330A650TP

Description
VARISTOR, 41V, 67V, 0603, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 41V, 67V, 0603, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 41V, 67V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9523 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 41V, 67V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx
54J9523
Varistor, 41V, 67V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx 54J9523
VARISTOR, 41V, 67V, 0603, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 41V, 67V, 0603, FULL REEL; Voltage Rating VAC:21V; Voltage Rating VDC:30V; Product Range:TransGuard Series; Clamping Voltage Vc Max:67V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9523
Product Name Varistor, 41V, 67V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 0.9900 volts
VR 600 volts
View Details
Switching Diodes - 7258650 - RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
PIN Diode Switches - NPS1-2700-3100-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details