Manufacturer: AVX Corporation
Win Source Part Number: 1116932-VC060326A580
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 155pF @ 1kHz
Varistor Voltage (Min): 31.05V
Varistor Voltage (Typ): 34.5V
Varistor Voltage (Max): 37.95V
Current - Surge: 30A
Maximum AC Volts: 18VAC
Maximum DC Volts: 26VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
VARISTOR, 60V, 18VAC, 26VDC, 0603; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
VARISTOR, 34.5V, 60V, 0603, FULL REEL; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 34.5V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116932-VC060326A580DP | 26M4798 | VC060326A580DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC060326A580DP | Varistor, 60V, 18Vac, 26Vdc, 0603; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |