Manufacturer: AVX Corporation
Win Source Part Number: 1116930-VC060314A300
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 350pF @ 1kHz
Varistor Voltage (Min): 16.28V
Varistor Voltage (Typ): 18.5V
Varistor Voltage (Max): 20.72V
Current - Surge: 30A
Maximum AC Volts: 10VAC
Maximum DC Volts: 14VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
VARISTOR, 18.5V, 32V, 0603; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:350pF RoHS Compliant: Yes
VARISTOR, 18.5V, 32V, 0603, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR 18.5V 30A 0603
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1116930-VC060314A300RP | 75M3013 | VC060314A300RP |
| Product Name | TVS - TVS - Varistors, MOVs - VC060314A300RP | Varistor, 18.5V, 32V, 0603; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| IFSM | 30 amps |