AVX Corporation Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC060309A200RP

Description
VARISTOR 12.7V 30A 0603
Datasheet
Description
VARISTOR 12.7V 30A 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC060309A200RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC060309A200RP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC060309A200RP
VARISTOR 12.7V 30A 0603

VARISTOR 12.7V 30A 0603

Supplier's Site
Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx - 26H7058 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx
26H7058
Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx 26H7058
VARISTOR, 12.7V, 22V, 0603; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 12.7V, 22V, 0603; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx - 60R6104 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx
60R6104
Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx 60R6104
VARISTOR, 12.7V, 22V, 0603; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:550pF RoHS Compliant: Yes

VARISTOR, 12.7V, 22V, 0603; Voltage Rating VAC:6.4V; Voltage Rating VDC:9V; Product Range:TransGuard Series; Clamping Voltage Vc Max:22V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A; Capacitance, Cd:550pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number VC060309A200RP 26H7058
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, 12.7V, 22V, 0603; Voltage Rating Vac Kyocera Avx
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data