Manufacturer: AVX Corporation
Win Source Part Number: 1116926-VC040218X400
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 65pF @ 1MHz
Varistor Voltage (Min): 22.95V
Varistor Voltage (Typ): 25.5V
Varistor Voltage (Max): 28.05V
Current - Surge: 20A
Maximum AC Volts: 13VAC
Maximum DC Volts: 18VDC
Energy: 0.05J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
VARISTOR 25.5V 20A 0402
VARISTOR, 25.5V, 42V, 0402, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes
VARISTOR, MLV, 42V, 0402; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116926-VC040218X400WP | VC040218X400WP | 54J9498 |
| Product Name | TVS - TVS - Varistors, MOVs - VC040218X400WP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 25.5V, 42V, 0402, Full Reel; Voltage Rating Vac Kyocera Avx |
| IFSM | 20 amps |