VARISTOR, 8.5V, 18V, 0402, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A RoHS Compliant: Yes
Varistor, TransGuard Series, 5.6 V, 20 A, 0402 [1005 Metric], Multilayer Varistor (MLV), 18 V RoHS Compliant: Yes
VARISTOR 8.5V 20A 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54J9491 | VC040205X150WP |
| Product Name | Varistor, 8.5V, 18V, 0402, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |