MULTILAYER VARISTOR, 5.6V, 0201, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:VC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A RoHS Compliant: Yes
VARISTOR 12.8V 4A 0201
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 10R5899 | VC020105T330WP |
| Product Name | Multilayer Varistor, 5.6V, 0201, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |