VARISTOR 12.8V 2A 0201
VARISTOR, 15.6V, 35V, 0201; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:VC Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0201 [0603 Metric]; Peak Surge Current @ 8/20µS:1A; Operating Temperature Min:-55°CRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | VC020105T150WP | 16R1252 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 15.6V, 35V, 0201; Voltage Rating Vac Kyocera Avx |
| Package | Surface Mount, MLCV |