KYOCERA AVX Components Corporation Varistor, 76V, 120V, 2000; Voltage Rating Vac Kyocera Avx VA200060K121RL

Description
VARISTOR, 76V, 120V, 2000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 76V, 120V, 2000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 76V, 120V, 2000; Voltage Rating Vac Kyocera Avx - 54J9487 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 76V, 120V, 2000; Voltage Rating Vac Kyocera Avx
54J9487
Varistor, 76V, 120V, 2000; Voltage Rating Vac Kyocera Avx 54J9487
VARISTOR, 76V, 120V, 2000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes

VARISTOR, 76V, 120V, 2000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:300A; Peak Energy (10/1000uS):2J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9487
Product Name Varistor, 76V, 120V, 2000; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4955US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 630 mA
IR 100 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details