AVX Corporation Varistor, 120V, 42Vac, 60Vdc, Axial; Voltage Rating Vac Kyocera Avx VA200060K121D

Description
VARISTOR, 120V, 42VAC, 60VDC, AXIAL; Voltage Rating VAC:42V; Voltage Rating V DC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 120V, 42VAC, 60VDC, AXIAL; Voltage Rating VAC:42V; Voltage Rating V DC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 120V, 42Vac, 60Vdc, Axial; Voltage Rating Vac Kyocera Avx - 31M6165 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 120V, 42Vac, 60Vdc, Axial; Voltage Rating Vac Kyocera Avx
31M6165
Varistor, 120V, 42Vac, 60Vdc, Axial; Voltage Rating Vac Kyocera Avx 31M6165
VARISTOR, 120V, 42VAC, 60VDC, AXIAL; Voltage Rating VAC:42V; Voltage Rating V DC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, 120V, 42VAC, 60VDC, AXIAL; Voltage Rating VAC:42V; Voltage Rating V DC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:120V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M6165
Product Name Varistor, 120V, 42Vac, 60Vdc, Axial; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
QPL High Voltage Diode - JANTXV1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
Super luminescent diodes (SLD) - L11607-04 - Hamamatsu Photonics Europe
Specs
Tj 0 to 50 C (32 to 122 F)
View Details