KYOCERA AVX Components Corporation Varistor, 18V, 50V, Axial, Full Reel; Voltage Rating Vac Kyocera Avx VA10LC18A500TL

Description
VARISTOR, 18V, 50V, AXIAL, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18V, 50V, AXIAL, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18V, 50V, Axial, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9455 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 50V, Axial, Full Reel; Voltage Rating Vac Kyocera Avx
54J9455
Varistor, 18V, 50V, Axial, Full Reel; Voltage Rating Vac Kyocera Avx 54J9455
VARISTOR, 18V, 50V, AXIAL, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

VARISTOR, 18V, 50V, AXIAL, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:StaticGuard Series; Clamping Voltage Vc Max:50V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9455
Product Name Varistor, 18V, 50V, Axial, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-400-8000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
RF Schottky Diode - DMF2011-224 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details