KYOCERA AVX Components Corporation Varistor, 62V, 100V, 1000; Voltage Rating Vac Kyocera Avx VA100048D101TL

Description
VARISTOR, 62V, 100V, 1000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 62V, 100V, 1000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 62V, 100V, 1000; Voltage Rating Vac Kyocera Avx - 54J9485 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 62V, 100V, 1000; Voltage Rating Vac Kyocera Avx
54J9485
Varistor, 62V, 100V, 1000; Voltage Rating Vac Kyocera Avx 54J9485
VARISTOR, 62V, 100V, 1000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

VARISTOR, 62V, 100V, 1000; Voltage Rating VAC:42V; Voltage Rating VDC:60V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9485
Product Name Varistor, 62V, 100V, 1000; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0300 mA
View Details