Win Source Part Number: 1170631-VA100048D101
Category: Circuit Protection>TVS - Varistors, MOVs
Series: TransGuard®
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 200 pF @ 1 kHz
Varistor Voltage (Min): 55.8 V
Varistor Voltage (Typ): 62 V
Varistor Voltage (Max): 68.2 V
Current - Surge: 100 A
Maximum AC Volts: 34 V
Maximum DC Volts: 48 V
Energy: 0.4J
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: KYOCERA AVX
Other Names: 478-2495-2-NDR,478-2
VARISTOR, 62V, 100V, 1000; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A; Breakdown Voltage Vbr:62V RoHS Compliant: Yes
VARISTOR, 62V, 100V, 1000, FULL REEL; Voltage Rating VAC:34V; Voltage Rating VDC:48V; Product Range:TransGuard Series; Clamping Voltage Vc Max:100V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 62V 100A AXIAL
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1170631-VA100048D101DL | 60R6103 | VA100048D101DL |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, 62V, 100V, 1000; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Axial | Through Hole |