VARISTOR, 34.5V, 60V, 1000; Voltage Rating VAC:18V; Voltage Rating VDC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:120A; Capacitance, Cd:650pF RoHS Compliant: Yes
VARISTOR 34.5V 120A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 04M4625 | VA100026D580DL |
| Product Name | Varistor, 34.5V, 60V, 1000; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |