AVX Corporation Varistor, 60V, 18Vac, 26Vdc, Axial; Voltage Rating Vac Kyocera Avx VA100026D580D

Description
VARISTOR, 60V, 18VAC, 26VDC, AXIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 60V, 18VAC, 26VDC, AXIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 60V, 18Vac, 26Vdc, Axial; Voltage Rating Vac Kyocera Avx - 31M6164 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 60V, 18Vac, 26Vdc, Axial; Voltage Rating Vac Kyocera Avx
31M6164
Varistor, 60V, 18Vac, 26Vdc, Axial; Voltage Rating Vac Kyocera Avx 31M6164
VARISTOR, 60V, 18VAC, 26VDC, AXIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 60V, 18VAC, 26VDC, AXIAL; Voltage Rating VAC:18V; Voltage Rating V DC:26V; Product Range:TransGuard Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M6164
Product Name Varistor, 60V, 18Vac, 26Vdc, Axial; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details