AVX Corporation Varistor, 42V, 13Vac, 18Vdc, Axial; Voltage Rating Vac Kyocera Avx VA100018D400D

Description
VARISTOR, 42V, 13VAC, 18VDC, AXIAL; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 42V, 13VAC, 18VDC, AXIAL; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 42V, 13Vac, 18Vdc, Axial; Voltage Rating Vac Kyocera Avx - 31M6163 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 42V, 13Vac, 18Vdc, Axial; Voltage Rating Vac Kyocera Avx
31M6163
Varistor, 42V, 13Vac, 18Vdc, Axial; Voltage Rating Vac Kyocera Avx 31M6163
VARISTOR, 42V, 13VAC, 18VDC, AXIAL; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, 42V, 13VAC, 18VDC, AXIAL; Voltage Rating VAC:13V; Voltage Rating V DC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M6163
Product Name Varistor, 42V, 13Vac, 18Vdc, Axial; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details