KYOCERA AVX Components Corporation Varistor, 18.5V, 32V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx VA100014A300RL

Description
VARISTOR, 18.5V, 32V, 1000, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 18.5V, 32V, 1000, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 18.5V, 32V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9467 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18.5V, 32V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx
54J9467
Varistor, 18.5V, 32V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx 54J9467
VARISTOR, 18.5V, 32V, 1000, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

VARISTOR, 18.5V, 32V, 1000, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9467
Product Name Varistor, 18.5V, 32V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Schottky Diodes & Rectifiers - 155181P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 130 mA
IR 0.3000 mA
View Details
PIN Diode Switches - NPS2-30-500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details