VARISTOR, 18.5V, 32V, 1000; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Breakdown Voltage Vbr:18.5V RoHS Compliant: Yes
VARISTOR, 18.5V, 32V, 1000, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
VARISTOR 18.5V 40A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 60R6101 | VA100014A300DL |
| Product Name | Varistor, 18.5V, 32V, 1000; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |