AVX Corporation Varistor, 32V, 10Vac, 14Vdc, Axial; Voltage Rating Vac Kyocera Avx VA100014A300D

Description
VARISTOR, 32V, 10VAC, 14VDC, AXIAL; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:VA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 32V, 10VAC, 14VDC, AXIAL; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:VA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 32V, 10Vac, 14Vdc, Axial; Voltage Rating Vac Kyocera Avx - 31M6160 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 32V, 10Vac, 14Vdc, Axial; Voltage Rating Vac Kyocera Avx
31M6160
Varistor, 32V, 10Vac, 14Vdc, Axial; Voltage Rating Vac Kyocera Avx 31M6160
VARISTOR, 32V, 10VAC, 14VDC, AXIAL; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:VA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes

VARISTOR, 32V, 10VAC, 14VDC, AXIAL; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:VA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:Axial Leaded; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 31M6160
Product Name Varistor, 32V, 10Vac, 14Vdc, Axial; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Schottky Diodes & Rectifiers - 1464799 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5614C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 1000 mA
VR 200 volts
View Details
PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details