VARISTOR, 8.5V, 18V, 1000, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:150A; Breakdown Voltage Vbr:8.5VDCRoHS Compliant: Yes
VARISTOR 8.5V 150A AXIAL
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 54J9464 | 75M3007 | VA100005D150DL |
| Product Name | Varistor, 8.5V, 18V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx | Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |