VARISTOR, 8.5V, 18V, 1000; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Capacitance, Cd:1000pF RoHS Compliant: Yes
VARISTOR, MLV, 18V, AXIAL LEADED ROHS COMPLIANT: YES
VARISTOR 8.5V 40A AXIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 19C6293 | VA100005A150DL |
| Product Name | Varistor, 8.5V, 18V, 1000; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |