KYOCERA AVX Components Corporation Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx VA100003A100TL

Description
VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx - 54J9458 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx
54J9458
Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx 54J9458
VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

VARISTOR, 5V, 12V, 1000, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9458
Product Name Varistor, 5V, 12V, 1000, Full Reel; Voltage Rating Vac Kyocera Avx
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4474US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 60 mA
IR 0.0500 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details