KYOCERA AVX Components Corporation Varistor, 5V, 12V, 1000; Voltage Rating Vac Kyocera Avx VA100003A100RL

Description
VARISTOR, 5V, 12V, 1000; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH S Compliant: Yes
Datasheet
Description
VARISTOR, 5V, 12V, 1000; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5V, 12V, 1000; Voltage Rating Vac Kyocera Avx - 54J9457 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5V, 12V, 1000; Voltage Rating Vac Kyocera Avx
54J9457
Varistor, 5V, 12V, 1000; Voltage Rating Vac Kyocera Avx 54J9457
VARISTOR, 5V, 12V, 1000; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoH S Compliant: Yes

VARISTOR, 5V, 12V, 1000; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:Axial Leaded; Peak Surge Current @ 8/20µS:40A; Peak Energy (10/1000uS):100mJRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54J9457
Product Name Varistor, 5V, 12V, 1000; Voltage Rating Vac Kyocera Avx
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 11 volts
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details